Bolts Suppliers in Byron Center, Michigan

A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones. (more)
Fabory North America
Address: 8715 Byron Commerce Road, Suite A, Byron Center, MI 49315 USA
Business Type: Distributor
Description: FABORY Canada Locations:  Montréal, Québec 1220 Michelin Laval, QC Canada H7L 4R3 Toronto, Ontario 3400 Ridgeway Drive, Unit 5&6 Mississauga, ON Canada L5L OA2 Vancouver, British Columbia 91 Golden... (more)

Products

View Catalog